Capital Lighting, Inc. LS-21654PS Lamps-Table Lamps 318712

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 18 Product Name: Two Light Table Lamp UPC: 088675447146
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 18 Product Name: Two Light Table Lamp UPC: 088675447146

Suppliers

Company
Product
Description
Supplier Links
LS-21654PS Lamps-Table Lamps - 318712 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21654PS Lamps-Table Lamps
318712
LS-21654PS Lamps-Table Lamps 318712
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 18 Product Name: Two Light Table Lamp UPC: 088675447146

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Steel
Weight: 18
Product Name: Two Light Table Lamp
UPC: 088675447146

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318712
Product Name LS-21654PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details