Capital Lighting, Inc. LS-21651 Lamps-Table Lamps 318711

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 1.3 Product Name: Two Light Table Lamp UPC: 088675447122
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 1.3 Product Name: Two Light Table Lamp UPC: 088675447122

Suppliers

Company
Product
Description
Supplier Links
LS-21651 Lamps-Table Lamps - 318711 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21651 Lamps-Table Lamps
318711
LS-21651 Lamps-Table Lamps 318711
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 1.3 Product Name: Two Light Table Lamp UPC: 088675447122

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Weight: 1.3
Product Name: Two Light Table Lamp
UPC: 088675447122

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318711
Product Name LS-21651 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details