Capital Lighting, Inc. LS-21690 Lamps-Table Lamps 318706

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447658
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447658

Suppliers

Company
Product
Description
Supplier Links
LS-21690 Lamps-Table Lamps - 318706 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21690 Lamps-Table Lamps
318706
LS-21690 Lamps-Table Lamps 318706
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447658

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.75
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675447658

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318706
Product Name LS-21690 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details