Capital Lighting, Inc. LS-21707 Lamps-Table Lamps 318705

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 13.6 Product Name: Two Light Table Lamp UPC: 088675447917
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 13.6 Product Name: Two Light Table Lamp UPC: 088675447917

Suppliers

Company
Product
Description
Supplier Links
LS-21707 Lamps-Table Lamps - 318705 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21707 Lamps-Table Lamps
318705
LS-21707 Lamps-Table Lamps 318705
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 13.6 Product Name: Two Light Table Lamp UPC: 088675447917

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Silver Painted
Weight: 13.6
Product Name: Two Light Table Lamp
UPC: 088675447917

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318705
Product Name LS-21707 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details