Capital Lighting, Inc. LS-21692 Lamps-Table Lamps 318703

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Chrome Product Name: One Light Table Lamp UPC: 088675447771
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Chrome Product Name: One Light Table Lamp UPC: 088675447771

Suppliers

Company
Product
Description
Supplier Links
LS-21692 Lamps-Table Lamps - 318703 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21692 Lamps-Table Lamps
318703
LS-21692 Lamps-Table Lamps 318703
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Chrome Product Name: One Light Table Lamp UPC: 088675447771

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut/Chrome
Product Name: One Light Table Lamp
UPC: 088675447771

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318703
Product Name LS-21692 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details