Capital Lighting, Inc. LS-21702 Lamps-Table Lamps 318700

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675447863
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675447863

Suppliers

Company
Product
Description
Supplier Links
LS-21702 Lamps-Table Lamps - 318700 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21702 Lamps-Table Lamps
318700
LS-21702 Lamps-Table Lamps 318700
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675447863

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675447863

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318700
Product Name LS-21702 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details