Capital Lighting, Inc. LS-5611 Flush Mounts-Bowl Style 318699

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451846
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451846

Suppliers

Company
Product
Description
Supplier Links
LS-5611 Flush Mounts-Bowl Style - 318699 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5611 Flush Mounts-Bowl Style
318699
LS-5611 Flush Mounts-Bowl Style 318699
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451846

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Extension: 4.5
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Chrome
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675451846

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318699
Product Name LS-5611 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details