Capital Lighting, Inc. LS-5612 Semi-Flush Mts.-Other 318697

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.75 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451853
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.75 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451853

Suppliers

Company
Product
Description
Supplier Links
LS-5612 Semi-Flush Mts.-Other - 318697 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5612 Semi-Flush Mts.-Other
318697
LS-5612 Semi-Flush Mts.-Other 318697
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.75 Extension: 4.5 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Flush Mount Ceiling Light UPC: 088675451853

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 3.75
Extension: 4.5
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Chrome
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675451853

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318697
Product Name LS-5612 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details