Capital Lighting, Inc. LS-81642 Lamps-Floor Lamps 318695

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Weight: 14.8 Product Name: One Light Floor Lamp UPC: 088675447078
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Weight: 14.8 Product Name: One Light Floor Lamp UPC: 088675447078

Suppliers

Company
Product
Description
Supplier Links
LS-81642 Lamps-Floor Lamps - 318695 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81642 Lamps-Floor Lamps
318695
LS-81642 Lamps-Floor Lamps 318695
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Weight: 14.8 Product Name: One Light Floor Lamp UPC: 088675447078

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.25
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Black
Weight: 14.8
Product Name: One Light Floor Lamp
UPC: 088675447078

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318695
Product Name LS-81642 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details