Capital Lighting, Inc. LS-81568 Lamps-Floor Lamps 318691

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446057
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446057

Suppliers

Company
Product
Description
Supplier Links
LS-81568 Lamps-Floor Lamps - 318691 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81568 Lamps-Floor Lamps
318691
LS-81568 Lamps-Floor Lamps 318691
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446057

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675446057

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318691
Product Name LS-81568 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details