Capital Lighting, Inc. LSF-211RED Lamps-Desk/Piano Lamps 318683

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448785
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448785

Suppliers

Company
Product
Description
Supplier Links
LSF-211RED Lamps-Desk/Piano Lamps - 318683 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-211RED Lamps-Desk/Piano Lamps
318683
LSF-211RED Lamps-Desk/Piano Lamps 318683
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448785

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Red
Weight: 2.9
Product Name: One Light Desk Lamp
UPC: 088675448785

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318683
Product Name LSF-211RED Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details