Capital Lighting, Inc. LSF-211WHT Lamps-Desk/Piano Lamps 318681

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448792
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448792

Suppliers

Company
Product
Description
Supplier Links
LSF-211WHT Lamps-Desk/Piano Lamps - 318681 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-211WHT Lamps-Desk/Piano Lamps
318681
LSF-211WHT Lamps-Desk/Piano Lamps 318681
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448792

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 2.9
Product Name: One Light Desk Lamp
UPC: 088675448792

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318681
Product Name LSF-211WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details