Capital Lighting, Inc. LS-81664 Lamps-Floor Lamps 318679

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Floor Lamp UPC: 088675447382
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Floor Lamp UPC: 088675447382

Suppliers

Company
Product
Description
Supplier Links
LS-81664 Lamps-Floor Lamps - 318679 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81664 Lamps-Floor Lamps
318679
LS-81664 Lamps-Floor Lamps 318679
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 51.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Floor Lamp UPC: 088675447382

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 51.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Floor Lamp
UPC: 088675447382

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318679
Product Name LS-81664 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details