Capital Lighting, Inc. LS-81684 Lamps-Floor Lamps 318671

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 69.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 15.4 Product Name: One Light Floor Lamp UPC: 088675447603 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 69.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 15.4 Product Name: One Light Floor Lamp UPC: 088675447603 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81684 Lamps-Floor Lamps - 318671 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81684 Lamps-Floor Lamps
318671
LS-81684 Lamps-Floor Lamps 318671
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 69.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 15.4 Product Name: One Light Floor Lamp UPC: 088675447603 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 69.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Weight: 15.4
Product Name: One Light Floor Lamp
UPC: 088675447603
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318671
Product Name LS-81684 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details