Capital Lighting, Inc. LS-81883 Lamps-Floor Lamps 318667

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: One Light Floor Lamp UPC: 088675451204
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: One Light Floor Lamp UPC: 088675451204

Suppliers

Company
Product
Description
Supplier Links
LS-81883 Lamps-Floor Lamps - 318667 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81883 Lamps-Floor Lamps
318667
LS-81883 Lamps-Floor Lamps 318667
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: One Light Floor Lamp UPC: 088675451204

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 59.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 12
Product Name: One Light Floor Lamp
UPC: 088675451204

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318667
Product Name LS-81883 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details