Capital Lighting, Inc. LS-81910 Lamps-Floor Lamps 318664

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 11.8 Product Name: One Light Floor Lamp UPC: 088675452980 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 11.8 Product Name: One Light Floor Lamp UPC: 088675452980 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81910 Lamps-Floor Lamps - 318664 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81910 Lamps-Floor Lamps
318664
LS-81910 Lamps-Floor Lamps 318664
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 11.8 Product Name: One Light Floor Lamp UPC: 088675452980 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 61.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Weight: 11.8
Product Name: One Light Floor Lamp
UPC: 088675452980
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318664
Product Name LS-81910 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details