Capital Lighting, Inc. LSF-20830GRN Lamps-Table Lamps 318659

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Green Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450122
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Green Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450122

Suppliers

Company
Product
Description
Supplier Links
LSF-20830GRN Lamps-Table Lamps - 318659 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20830GRN Lamps-Table Lamps
318659
LSF-20830GRN Lamps-Table Lamps 318659
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Green Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450122

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Green
Weight: 11.2
Product Name: One Light Table Lamp
UPC: 088675450122

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318659
Product Name LSF-20830GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details