Capital Lighting, Inc. LSF-20830ORN Lamps-Table Lamps 318654

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Orange Product Name: One Light Table Lamp UPC: 088675448815
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Orange Product Name: One Light Table Lamp UPC: 088675448815

Suppliers

Company
Product
Description
Supplier Links
LSF-20830ORN Lamps-Table Lamps - 318654 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20830ORN Lamps-Table Lamps
318654
LSF-20830ORN Lamps-Table Lamps 318654
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Orange Product Name: One Light Table Lamp UPC: 088675448815

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Orange
Product Name: One Light Table Lamp
UPC: 088675448815

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318654
Product Name LSF-20830ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details