Capital Lighting, Inc. LSF-21022 Lamps-Table Lamps 318651

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451587
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451587

Suppliers

Company
Product
Description
Supplier Links
LSF-21022 Lamps-Table Lamps - 318651 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21022 Lamps-Table Lamps
318651
LSF-21022 Lamps-Table Lamps 318651
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675451587

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675451587

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318651
Product Name LSF-21022 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details