Capital Lighting, Inc. LS-81707 Lamps-Floor Lamps 318649

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675447924
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675447924

Suppliers

Company
Product
Description
Supplier Links
LS-81707 Lamps-Floor Lamps - 318649 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81707 Lamps-Floor Lamps
318649
LS-81707 Lamps-Floor Lamps 318649
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Silver Painted Weight: 19.8 Product Name: Two Light Floor Lamp UPC: 088675447924

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Silver Painted
Weight: 19.8
Product Name: Two Light Floor Lamp
UPC: 088675447924

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318649
Product Name LS-81707 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details