Capital Lighting, Inc. LS-81833 Lamps-Floor Lamps 318645

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table UPC: 088675450382
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table UPC: 088675450382

Suppliers

Company
Product
Description
Supplier Links
LS-81833 Lamps-Floor Lamps - 318645 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81833 Lamps-Floor Lamps
318645
LS-81833 Lamps-Floor Lamps 318645
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table UPC: 088675450382

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table
UPC: 088675450382

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318645
Product Name LS-81833 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details