Capital Lighting, Inc. LS-81830 Lamps-Floor Lamps 318640

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450313
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450313

Suppliers

Company
Product
Description
Supplier Links
LS-81830 Lamps-Floor Lamps - 318640 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81830 Lamps-Floor Lamps
318640
LS-81830 Lamps-Floor Lamps 318640
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450313

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675450313

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318640
Product Name LS-81830 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details