Capital Lighting, Inc. LSF-105BLU Lamps-Desk/Piano Lamps 318638

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Blue Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448624
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Blue Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448624

Suppliers

Company
Product
Description
Supplier Links
LSF-105BLU Lamps-Desk/Piano Lamps - 318638 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-105BLU Lamps-Desk/Piano Lamps
318638
LSF-105BLU Lamps-Desk/Piano Lamps 318638
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Blue Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448624

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 33.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Blue
Weight: 2.6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675448624

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318638
Product Name LSF-105BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details