Capital Lighting, Inc. LS-82116MULTI Lamps-Floor Lamps 318637

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 69.00 Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Chrome Product Name: Five Light Floor Lamp UPC: 088675454977
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 69.00 Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Chrome Product Name: Five Light Floor Lamp UPC: 088675454977

Suppliers

Company
Product
Description
Supplier Links
LS-82116MULTI Lamps-Floor Lamps - 318637 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82116MULTI Lamps-Floor Lamps
318637
LS-82116MULTI Lamps-Floor Lamps 318637
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 69.00 Bulb Type: CFL Qty: 5 Wattage: 11 Finish: Chrome Product Name: Five Light Floor Lamp UPC: 088675454977

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 69.00
Bulb
Type: CFL
Qty: 5
Wattage: 11
Finish: Chrome
Product Name: Five Light Floor Lamp
UPC: 088675454977

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318637
Product Name LS-82116MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details