Capital Lighting, Inc. LSC-163PS Lamps-Desk/Piano Lamps 318632

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675454748
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675454748

Suppliers

Company
Product
Description
Supplier Links
LSC-163PS Lamps-Desk/Piano Lamps - 318632 - Capital Lighting, Inc.
Columbus, OH, USA
LSC-163PS Lamps-Desk/Piano Lamps
318632
LSC-163PS Lamps-Desk/Piano Lamps 318632
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675454748

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 46.00
Bulb
Type: T5
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: Two Light Clamp On Swing Arm Lamp
UPC: 088675454748

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318632
Product Name LSC-163PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details