Capital Lighting, Inc. LSF-20104 Lamps-Table Lamps 318629

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675448969
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675448969

Suppliers

Company
Product
Description
Supplier Links
LSF-20104 Lamps-Table Lamps - 318629 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20104 Lamps-Table Lamps
318629
LSF-20104 Lamps-Table Lamps 318629
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675448969

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crystal
Product Name: One Light Table Lamp
UPC: 088675448969

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318629
Product Name LSF-20104 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details