Capital Lighting, Inc. LSF-20830COFFEE Lamps-Table Lamps 318628

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450115
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450115

Suppliers

Company
Product
Description
Supplier Links
LSF-20830COFFEE Lamps-Table Lamps - 318628 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20830COFFEE Lamps-Table Lamps
318628
LSF-20830COFFEE Lamps-Table Lamps 318628
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Coffee Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450115

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Coffee
Weight: 11.2
Product Name: One Light Table Lamp
UPC: 088675450115

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318628
Product Name LSF-20830COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details