Capital Lighting, Inc. LSF-20253 Lamps-Table Lamps 318626

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 14 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Brown Weight: 14.5 Product Name: One Light Table Lamp UPC: 088675448877
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 14 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Brown Weight: 14.5 Product Name: One Light Table Lamp UPC: 088675448877

Suppliers

Company
Product
Description
Supplier Links
LSF-20253 Lamps-Table Lamps - 318626 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20253 Lamps-Table Lamps
318626
LSF-20253 Lamps-Table Lamps 318626
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 14 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Brown Weight: 14.5 Product Name: One Light Table Lamp UPC: 088675448877

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Extension: 14
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Brown
Weight: 14.5
Product Name: One Light Table Lamp
UPC: 088675448877

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318626
Product Name LSF-20253 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details