Capital Lighting, Inc. LSF-20325LTR Lamps-Table Lamps 318623

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Qty: 1 Finish: Leather Weight: 7 Product Name: One Light Table Lamp UPC: 088675449485
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Qty: 1 Finish: Leather Weight: 7 Product Name: One Light Table Lamp UPC: 088675449485

Suppliers

Company
Product
Description
Supplier Links
LSF-20325LTR Lamps-Table Lamps - 318623 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20325LTR Lamps-Table Lamps
318623
LSF-20325LTR Lamps-Table Lamps 318623
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Qty: 1 Finish: Leather Weight: 7 Product Name: One Light Table Lamp UPC: 088675449485

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Qty: 1
Finish: Leather
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675449485

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318623
Product Name LSF-20325LTR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details