Capital Lighting, Inc. LSF-20335PS Lamps-Table Lamps 318621

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452263
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452263

Suppliers

Company
Product
Description
Supplier Links
LSF-20335PS Lamps-Table Lamps - 318621 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20335PS Lamps-Table Lamps
318621
LSF-20335PS Lamps-Table Lamps 318621
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452263

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Extension: 11.5
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452263

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318621
Product Name LSF-20335PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details