Capital Lighting, Inc. LSF-111WHT Lamps-Desk/Piano Lamps 318618

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448723
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448723

Suppliers

Company
Product
Description
Supplier Links
LSF-111WHT Lamps-Desk/Piano Lamps - 318618 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-111WHT Lamps-Desk/Piano Lamps
318618
LSF-111WHT Lamps-Desk/Piano Lamps 318618
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448723

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 1.6
Product Name: One Light Clip On Craft Desk Lamp
UPC: 088675448723

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318618
Product Name LSF-111WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details