Capital Lighting, Inc. LSF-105PS Lamps-Desk/Piano Lamps 318617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448648
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448648

Suppliers

Company
Product
Description
Supplier Links
LSF-105PS Lamps-Desk/Piano Lamps - 318617 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-105PS Lamps-Desk/Piano Lamps
318617
LSF-105PS Lamps-Desk/Piano Lamps 318617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448648

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 33.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Weight: 2.6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675448648

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318617
Product Name LSF-105PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details