Capital Lighting, Inc. LSF-105WHT Lamps-Desk/Piano Lamps 318613

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448679
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448679

Suppliers

Company
Product
Description
Supplier Links
LSF-105WHT Lamps-Desk/Piano Lamps - 318613 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-105WHT Lamps-Desk/Piano Lamps
318613
LSF-105WHT Lamps-Desk/Piano Lamps 318613
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448679

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 33.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White
Weight: 2.6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675448679

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318613
Product Name LSF-105WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details