Capital Lighting, Inc. LSF-113PS Lamps-Accent Lamps 318606

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Pin-Up Lite UPC: 088675448747
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Pin-Up Lite UPC: 088675448747

Suppliers

Company
Product
Description
Supplier Links
LSF-113PS Lamps-Accent Lamps - 318606 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-113PS Lamps-Accent Lamps
318606
LSF-113PS Lamps-Accent Lamps 318606
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Pin-Up Lite UPC: 088675448747

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Pin-Up Lite
UPC: 088675448747

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318606
Product Name LSF-113PS Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details