Capital Lighting, Inc. LSF-113WHT Lamps-Accent Lamps 318603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Pin-Up Lite UPC: 088675448754
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Pin-Up Lite UPC: 088675448754

Suppliers

Company
Product
Description
Supplier Links
LSF-113WHT Lamps-Accent Lamps - 318603 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-113WHT Lamps-Accent Lamps
318603
LSF-113WHT Lamps-Accent Lamps 318603
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Pin-Up Lite UPC: 088675448754

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Pin-Up Lite
UPC: 088675448754

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318603
Product Name LSF-113WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details