Capital Lighting, Inc. LSF-1171PBS Lamps-Swing Arm-Wall 318600

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Product Name: One Light Wall Lamp UPC: 088675450917
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Product Name: One Light Wall Lamp UPC: 088675450917

Suppliers

Company
Product
Description
Supplier Links
LSF-1171PBS Lamps-Swing Arm-Wall - 318600 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-1171PBS Lamps-Swing Arm-Wall
318600
LSF-1171PBS Lamps-Swing Arm-Wall 318600
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Product Name: One Light Wall Lamp UPC: 088675450917

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Brass
Product Name: One Light Wall Lamp
UPC: 088675450917

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318600
Product Name LSF-1171PBS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details