Capital Lighting, Inc. LS-21807 Lamps-Table Lamps 318499

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450214
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450214

Suppliers

Company
Product
Description
Supplier Links
LS-21807 Lamps-Table Lamps - 318499 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21807 Lamps-Table Lamps
318499
LS-21807 Lamps-Table Lamps 318499
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450214

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450214

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318499
Product Name LS-21807 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details