Capital Lighting, Inc. LS-21825 Lamps-Table Lamps 318498

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.80 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450535
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.80 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450535

Suppliers

Company
Product
Description
Supplier Links
LS-21825 Lamps-Table Lamps - 318498 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21825 Lamps-Table Lamps
318498
LS-21825 Lamps-Table Lamps 318498
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.80 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450535

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.80
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450535

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318498
Product Name LS-21825 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details