Capital Lighting, Inc. LS-21823 Lamps-Table Lamps 318495

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450528
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450528

Suppliers

Company
Product
Description
Supplier Links
LS-21823 Lamps-Table Lamps - 318495 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21823 Lamps-Table Lamps
318495
LS-21823 Lamps-Table Lamps 318495
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450528

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450528

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318495
Product Name LS-21823 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details