Capital Lighting, Inc. LS-21817 Lamps-Table Lamps 318491

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Wood Weight: 13 Product Name: One Light Table Lamp UPC: 088675450481
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Wood Weight: 13 Product Name: One Light Table Lamp UPC: 088675450481

Suppliers

Company
Product
Description
Supplier Links
LS-21817 Lamps-Table Lamps - 318491 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21817 Lamps-Table Lamps
318491
LS-21817 Lamps-Table Lamps 318491
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Wood Weight: 13 Product Name: One Light Table Lamp UPC: 088675450481

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Wood
Weight: 13
Product Name: One Light Table Lamp
UPC: 088675450481

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318491
Product Name LS-21817 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details