Capital Lighting, Inc. LS-21818 Lamps-Table Lamps 318490

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Wood Product Name: One Light Table Lamp UPC: 088675450498
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Wood Product Name: One Light Table Lamp UPC: 088675450498

Suppliers

Company
Product
Description
Supplier Links
LS-21818 Lamps-Table Lamps - 318490 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21818 Lamps-Table Lamps
318490
LS-21818 Lamps-Table Lamps 318490
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Wood Product Name: One Light Table Lamp UPC: 088675450498

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Wood
Product Name: One Light Table Lamp
UPC: 088675450498

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318490
Product Name LS-21818 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details