Capital Lighting, Inc. LS-5582 Flush Mounts-Bowl Style 318488

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 12.75 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Stainless Steel Weight: 88.5 Product Name: 18 Light Flush Mount Ceiling Light UPC: 088675438274
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 12.75 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Stainless Steel Weight: 88.5 Product Name: 18 Light Flush Mount Ceiling Light UPC: 088675438274

Suppliers

Company
Product
Description
Supplier Links
LS-5582 Flush Mounts-Bowl Style - 318488 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5582 Flush Mounts-Bowl Style
318488
LS-5582 Flush Mounts-Bowl Style 318488
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 12.75 Bulb Type: G4 Qty: 18 Wattage: 20 Finish: Stainless Steel Weight: 88.5 Product Name: 18 Light Flush Mount Ceiling Light UPC: 088675438274

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 12.75
Bulb
Type: G4
Qty: 18
Wattage: 20
Finish: Stainless Steel
Weight: 88.5
Product Name: 18 Light Flush Mount Ceiling Light
UPC: 088675438274

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318488
Product Name LS-5582 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details