Capital Lighting, Inc. LS-22196 Lamps-Table Lamps 318487

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 2 Wattage: 13 Product Name: Two Light Table Lamp UPC: 088675456063 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 2 Wattage: 13 Product Name: Two Light Table Lamp UPC: 088675456063 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LS-22196 Lamps-Table Lamps - 318487 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22196 Lamps-Table Lamps
318487
LS-22196 Lamps-Table Lamps 318487
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 2 Wattage: 13 Product Name: Two Light Table Lamp UPC: 088675456063 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 2
Wattage: 13
Product Name: Two Light Table Lamp
UPC: 088675456063
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318487
Product Name LS-22196 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details