Capital Lighting, Inc. LS-5315SS Flush Mounts-Bowl Style 318483

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Weight: 4.84 Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407065 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Weight: 4.84 Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407065 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5315SS Flush Mounts-Bowl Style - 318483 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5315SS Flush Mounts-Bowl Style
318483
LS-5315SS Flush Mounts-Bowl Style 318483
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Weight: 4.84 Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407065 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Weight: 4.84
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675407065
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318483
Product Name LS-5315SS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details