Capital Lighting, Inc. LS-5427 Flush Mounts-Bowl Style 318482

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 56 Wattage: 3 Finish: Chrome Product Name: 56 Light LED Flush Mount Ceiling Light UPC: 088675451686 Category: Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 56 Wattage: 3 Finish: Chrome Product Name: 56 Light LED Flush Mount Ceiling Light UPC: 088675451686 Category: Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-5427 Flush Mounts-Bowl Style - 318482 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5427 Flush Mounts-Bowl Style
318482
LS-5427 Flush Mounts-Bowl Style 318482
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 56 Wattage: 3 Finish: Chrome Product Name: 56 Light LED Flush Mount Ceiling Light UPC: 088675451686 Category: Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 2.50
Length 2.50
Bulb
Type: LED
Qty: 56
Wattage: 3
Finish: Chrome
Product Name: 56 Light LED Flush Mount Ceiling Light
UPC: 088675451686
Category: Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318482
Product Name LS-5427 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details