Capital Lighting, Inc. LS-21832 Lamps-Table Lamps 318476

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450344
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450344

Suppliers

Company
Product
Description
Supplier Links
LS-21832 Lamps-Table Lamps - 318476 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21832 Lamps-Table Lamps
318476
LS-21832 Lamps-Table Lamps 318476
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450344

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675450344

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318476
Product Name LS-21832 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details