Capital Lighting, Inc. LS-21843 Lamps-Table Lamps 318475

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450849
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450849

Suppliers

Company
Product
Description
Supplier Links
LS-21843 Lamps-Table Lamps - 318475 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21843 Lamps-Table Lamps
318475
LS-21843 Lamps-Table Lamps 318475
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450849

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.25
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675450849

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318475
Product Name LS-21843 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details