Capital Lighting, Inc. LS-21830 Lamps-Table Lamps 318474

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450306
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450306

Suppliers

Company
Product
Description
Supplier Links
LS-21830 Lamps-Table Lamps - 318474 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21830 Lamps-Table Lamps
318474
LS-21830 Lamps-Table Lamps 318474
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450306

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450306

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318474
Product Name LS-21830 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details