Capital Lighting, Inc. LS-21839 Lamps-Table Lamps 318471

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450764
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450764

Suppliers

Company
Product
Description
Supplier Links
LS-21839 Lamps-Table Lamps - 318471 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21839 Lamps-Table Lamps
318471
LS-21839 Lamps-Table Lamps 318471
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450764

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450764

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318471
Product Name LS-21839 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details