Capital Lighting, Inc. LS-21872 Lamps-Table Lamps 318469

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Shimmering Silver Product Name: One Light Buffet Lamp UPC: 088675451376
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Shimmering Silver Product Name: One Light Buffet Lamp UPC: 088675451376

Suppliers

Company
Product
Description
Supplier Links
LS-21872 Lamps-Table Lamps - 318469 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21872 Lamps-Table Lamps
318469
LS-21872 Lamps-Table Lamps 318469
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Shimmering Silver Product Name: One Light Buffet Lamp UPC: 088675451376

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Shimmering Silver
Product Name: One Light Buffet Lamp
UPC: 088675451376

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318469
Product Name LS-21872 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details